Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions CRX0004CE

Description
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions - 78X2787 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions
78X2787
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions 78X2787
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2787
Product Name Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819741-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
1321 Power Component 500 A Line Reactor - 1321-3RA500-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details