Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions CRX0004CC

Description
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions - 78X2786 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions
78X2786
Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions 78X2786
LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 4A, 9.1MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:9.1mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2786
Product Name Line Reactor, 3-Phase, 4A, 9.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 600 A Line Reactor - 1321-3R600-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details