Hammond Power Solutions, Inc. Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions CRX0002CE

Description
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Description
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor, 1-Phase, 1.04A, 20mH from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 240VAC and has a power consumption rating of 0.25hp. The reactor features an inductance of 20mH, which helps to mitigate voltage and current transients, thereby reducing the risk of nuisance tripping in variable frequency drives. This reactor is compliant with UL, CSA, CE, IEC, and NEMA standards, ensuring its suitability for various applications. It is constructed with a vacuum pressure impregnated core to minimize audible noise and is designed for natural convection cooling. The product dimensions are 10 inches in length, 10 inches in width, and 8.13 inches in height, making it compact for installation. The reactor is RoHS compliant, indicating it meets environmental safety standards. Engineers considering this product should note its ability to reduce harmonic distortion and improve the overall efficiency and lifespan of motors in demanding applications.

Datasheet Summary
Powered by GS/AI

The Line Reactor, 1-Phase, 1.04A, 20mH from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 240VAC and has a power consumption rating of 0.25hp. The reactor features an inductance of 20mH, which helps to mitigate voltage and current transients, thereby reducing the risk of nuisance tripping in variable frequency drives. This reactor is compliant with UL, CSA, CE, IEC, and NEMA standards, ensuring its suitability for various applications. It is constructed with a vacuum pressure impregnated core to minimize audible noise and is designed for natural convection cooling. The product dimensions are 10 inches in length, 10 inches in width, and 8.13 inches in height, making it compact for installation. The reactor is RoHS compliant, indicating it meets environmental safety standards. Engineers considering this product should note its ability to reduce harmonic distortion and improve the overall efficiency and lifespan of motors in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions - 78X2781 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions
78X2781
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions 78X2781
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2781
Product Name Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817682-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 2 A Line Reactor - 1321-3R2-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers