Hammond Power Solutions, Inc. Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions CRX0002CC

Description
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions - 78X2780 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions
78X2780
Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions 78X2780
LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 1-PHASE, 1.04A, 20MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.25hp; Impedance:-; Phase Type:1 Phase; Output Current:1.04A; Inductance:20mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2780
Product Name Line Reactor, 1-Phase, 1.04A, 20Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 80 A Line Reactor - 1321-3RA80-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details