Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 1A, 47.09Mh; Product Range Hammond Power Solutions CRX0001BC

Description
LINE REACTOR, 3-PHASE, 1A, 47.09MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:1A; Inductance:47.09mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 1A, 47.09MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:1A; Inductance:47.09mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 1A, 47.09Mh; Product Range Hammond Power Solutions - 78X2778 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 1A, 47.09Mh; Product Range Hammond Power Solutions
78X2778
Line Reactor, 3-Phase, 1A, 47.09Mh; Product Range Hammond Power Solutions 78X2778
LINE REACTOR, 3-PHASE, 1A, 47.09MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:1A; Inductance:47.09mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 1A, 47.09MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:1A; Inductance:47.09mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2778
Product Name Line Reactor, 3-Phase, 1A, 47.09Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-7 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details