Hammond Power Solutions, Inc. Potted 3Ph 15Kva 480-208Y/120 Hammond Power Solutions C3F015KBS

Description
POTTED 3PH 15KVA 480-208Y/120
Description
POTTED 3PH 15KVA 480-208Y/120

Suppliers

Company
Product
Description
Supplier Links
Potted 3Ph 15Kva 480-208Y/120 Hammond Power Solutions - 63R2781 - Newark, An Avnet Company
Chicago, IL, United States
Potted 3Ph 15Kva 480-208Y/120 Hammond Power Solutions
63R2781
Potted 3Ph 15Kva 480-208Y/120 Hammond Power Solutions 63R2781
POTTED 3PH 15KVA 480-208Y/120

POTTED 3PH 15KVA 480-208Y/120

Supplier's Site
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 480V IN, 208Y/120V OUT, 15KVA - 70191827 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 480V IN, 208Y/120V OUT, 15KVA
70191827
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 480V IN, 208Y/120V OUT, 15KVA 70191827
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 63R2781 70191827
Product Name Potted 3Ph 15Kva 480-208Y/120 Hammond Power Solutions TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 480V IN, 208Y/120V OUT, 15KVA
Transformer Type Encapsulated Transformers
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
7 Watt PoE Transformers for TI LM5070 - C1588-AL C1588-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - FD4-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers