GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 750 VA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:
HPS Fortress, 750VA, 1PH, NEMA 3R,
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:750VA; Frequency Range:60Hz; Product Range:C Series
| Radwell International | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 26401805 | 70191796 | C1FC75LES | 63R2681 |
| Product Name | Control Transformer | TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, .75KVA | HAMD General Purpose Transformers | Wall Mount Transformer Type Hammond Power Solutions |
| Input Voltage | 240 to 480 volts | 240 to 480 volts | ||
| Transformer Type | Encapsulated Transformers; Isolation | Encapsulated Transformers; Isolation | ||
| Cooling Method | Distribution | |||
| Primary Frequency | 60 Hz |