Hammond Power Solutions, Inc. Wall Mount Transformer Type Hammond Power Solutions C1FC50WE

Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series
Datasheet
Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Transformer Type Hammond Power Solutions - 63R2674 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
63R2674
Wall Mount Transformer Type Hammond Power Solutions 63R2674
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, .5KVA - 70191816 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, .5KVA
70191816
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, .5KVA 70191816
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 63R2674 70191816
Product Name Wall Mount Transformer Type Hammond Power Solutions TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, .5KVA
Transformer Type Encapsulated Transformers; Isolation Encapsulated Transformers; Isolation
Output Voltage 120 to 240 volts 120 to 240 volts
Cooling Method Distribution
Primary Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Power Transformers - N-76U - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 115 volts
Output Voltage 115 volts
View Details
3 suppliers
Control Circuit Transformer - 1497A-A8-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0102 HPH1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details