Hammond Power Solutions, Inc. HAMD General Purpose Transformers C1FC50LE

Description
HPS Fortress, 500VA, 1PH, NEMA 3R,
Datasheet
Description
HPS Fortress, 500VA, 1PH, NEMA 3R,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - C1FC50LE - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
C1FC50LE
HAMD General Purpose Transformers C1FC50LE
HPS Fortress, 500VA, 1PH, NEMA 3R,

HPS Fortress, 500VA, 1PH, NEMA 3R,

Supplier's Site
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, .5KVA - 70191718 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, .5KVA
70191718
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, .5KVA 70191718
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site
Wall Mount Transformer Type Hammond Power Solutions - 63R2672 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
63R2672
Wall Mount Transformer Type Hammond Power Solutions 63R2672
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers
Product Number C1FC50LE 70191718 63R2672
Product Name HAMD General Purpose Transformers TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, .5KVA Wall Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation Encapsulated Transformers; Isolation
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 165P25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 25 volts
Power Rating (VA) 125 VA
View Details
4 suppliers
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; Fan cooling Natural cooling
Mounting Floor mounted
View Details
PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
5 suppliers