Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND POWER SOLUTIONS, INC.
C1FC15CE -- POTTED 1PH 100VA 277-120X240 HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Potted 1Ph 100Va 277-120X240 Hammond Power Solutions
C1FC15CE
Description
POTTED 1PH 100VA 277-120X240
Newark, An Avnet Company
Done
Description
POTTED 1PH 100VA 277-120X240
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Potted 1Ph 100Va 277-120X240 Hammond Power Solutions
63R2640
Potted 1Ph 100Va 277-120X240 Hammond Power Solutions
63R2640
POTTED 1PH 100VA 277-120X240
POTTED 1PH 100VA 277-120X240
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
63R2640
Product Name
Potted 1Ph 100Va 277-120X240 Hammond Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
LPD5030V Series Miniature High-Isolation Transformers
LPD5030V-154 LPD5030V-154MRC
Specs
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Triad Magnetics
Chassis Mount Quick Pack™ Power Transformers
FD4-36
Specs
Mounting
Chassis
Input Voltage
115 to 230 volts
Power Rating (VA)
6 VA
View Details
3
suppliers
SCHURTER Inc
Pulse transformers for THT mounting
IT
Specs
Input Voltage
600 volts
Operating Temperature
-25 to 100 C (-13 to 212 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Majestic Transformer Co.
Open Frame & PCB Miniature Transformers
View Details