Hammond Power Solutions, Inc. Wall Mount Transformer Type Hammond Power Solutions C1F1C5PES

Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:C Series
Datasheet
Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:C Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Transformer Type Hammond Power Solutions - 25R2664 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
25R2664
Wall Mount Transformer Type Hammond Power Solutions 25R2664
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 25R2664
Product Name Wall Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP24-100 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details