The Wall Mount Transformer Type 63R2739 from Hammond Power Solutions is designed for commercial applications, featuring an encapsulated design that protects against moisture and airborne contaminants. It is UL Listed and CSA Certified, ensuring compliance with safety standards. This transformer operates at a frequency of 60Hz and is available in various power ratings, specifically from 50VA to 37.5kVA for single-phase units. The enclosure is rated Type 3R, suitable for both indoor and outdoor use, and includes rear and side entry conduit knockouts for easy wiring access. Installation is facilitated by keyhole mounting slots and a supplied wall mounting template. The product comes with a 10-year limited warranty, providing assurance of its durability and reliability.
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:C Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 63R2739 |
| Product Name | Wall Mount Transformer Type Hammond Power Solutions |
| Transformer Type | Encapsulated Transformers; Isolation |