Hammond Power Solutions, Inc. Wall Mount Transformer Type Hammond Power Solutions C1F1C0WES

Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:C Series
Datasheet
Description
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:C Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Transformer Type Hammond Power Solutions - 63R2736 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
63R2736
Wall Mount Transformer Type Hammond Power Solutions 63R2736
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 1KVA - 70191818 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 1KVA
70191818
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 1KVA 70191818
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 63R2736 70191818
Product Name Wall Mount Transformer Type Hammond Power Solutions TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 1KVA
Transformer Type Encapsulated Transformers; Isolation Encapsulated Transformers; Isolation
Output Voltage 120 to 240 volts 120 to 240 volts
Cooling Method Distribution
Primary Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
POE300 Flyback Transformers for PoE Plus Applications - POE300F-24 POE300F-24LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details