Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:5kVA; Frequency Range:60Hz; Product Range:C Series
HPS Fortress, 5kVA, 1PH, NEMA 3R,
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 63R2702 | C1F005LES |
| Product Name | Wall Mount Transformer Type Hammond Power Solutions | HAMD General Purpose Transformers |
| Transformer Type | Encapsulated Transformers; Isolation |