Hammond Power Solutions, Inc. TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 3KVA C1F003WES

Description
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Datasheet
Description
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 3KVA - 70191821 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 3KVA
70191821
TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 3KVA 70191821
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site
Wall Mount Transformer Type Hammond Power Solutions - 63R2696 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
63R2696
Wall Mount Transformer Type Hammond Power Solutions 63R2696
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:3kVA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:3kVA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70191821 63R2696
Product Name TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 3KVA Wall Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation Encapsulated Transformers; Isolation
Cooling Method Distribution
Primary Frequency 60 Hz
Input Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary/Triple Output Secondaries PC Mount Power Transformer - F-167P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-120M2SL FCT1-120M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details