Hammond Power Solutions, Inc. TRANSFORMER, DISTRIBUTION , ENCAPSULATED, EXPORT PRI, 120/240V OUT, 2KVA C1F002XES

Description
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Datasheet
Description
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, EXPORT PRI, 120/240V OUT, 2KVA - 70191813 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, EXPORT PRI, 120/240V OUT, 2KVA
70191813
TRANSFORMER, DISTRIBUTION , ENCAPSULATED, EXPORT PRI, 120/240V OUT, 2KVA 70191813
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration. Features: Totally Enclosed to Seal Out Moisture and Airborne Contaminants Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover

HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:

  • Totally Enclosed to Seal Out Moisture and Airborne Contaminants
  • Rear and Side Entry Conduit Knockouts into an Easily Accessible and Roomy Wiring Compartment
  • Installation Made Quick and Easy with Keyhole Mounting Slots and Supplied Wall Mounting Template
  • NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications
  • Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside Top Cover
Supplier's Site
Wall Mount Transformer Type Hammond Power Solutions - 63R2691 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
63R2691
Wall Mount Transformer Type Hammond Power Solutions 63R2691
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:C Series

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70191813 63R2691
Product Name TRANSFORMER, DISTRIBUTION , ENCAPSULATED, EXPORT PRI, 120/240V OUT, 2KVA Wall Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation Encapsulated Transformers; Isolation
Cooling Method Distribution
Primary Frequency 50 / 60 Hz
Input Voltage 190 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
HP6 Series Hexa-Path Magnetics - HPH6-2400 HPH6-2400L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details