The Wall Mount Transformer Type 63R2690 from Hammond Power Solutions is designed for commercial applications, featuring encapsulated construction that protects against moisture and contaminants. It is UL Listed and CSA Certified, ensuring compliance with safety standards. This transformer operates at a frequency of 60Hz and is available in various power ratings, specifically designed for wall mounting applications. The unit includes a Type 3R enclosure suitable for both indoor and outdoor use, with rear and side entry conduit knockouts for easy wiring access. A wall mounting template is provided to facilitate installation. The transformer is backed by a 10-year limited warranty, reflecting its durability and reliability in commercial settings.
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:60Hz; Product Range:C Series
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 63R2690 | 70191820 |
| Product Name | Wall Mount Transformer Type Hammond Power Solutions | TRANSFORMER, DISTRIBUTION , ENCAP, 120/208/240/277V IN, 120/240V OUT, 2KVA |
| Transformer Type | Encapsulated Transformers; Isolation | Encapsulated Transformers; Isolation |
| Output Voltage | 120 to 240 volts | 120 to 240 volts |
| Cooling Method | Distribution | |
| Primary Frequency | 60 Hz |