Hammond Power Solutions, Inc. HAMD General Purpose Transformers C1F002EES

Description
Transformer, 2kVA, 1PH, N3R,
Datasheet
Description
Transformer, 2kVA, 1PH, N3R,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - C1F002EES - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
C1F002EES
HAMD General Purpose Transformers C1F002EES
Transformer, 2kVA, 1PH, N3R,

Transformer, 2kVA, 1PH, N3R,

Supplier's Site
Wall Mount Transformer Type Hammond Power Solutions - 11R7320 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer Type Hammond Power Solutions
11R7320
Wall Mount Transformer Type Hammond Power Solutions 11R7320
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:60Hz; Product Range:C Series

Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:60Hz; Product Range:C Series

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number C1F002EES 11R7320
Product Name HAMD General Purpose Transformers Wall Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-110-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497B-A12-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details