HAMMOND POWER SOLUTIONS, INC.
3009C.75 -- MSA 3 COIL 60/75 HP 480V HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Msa 3 Coil 60/75 Hp 480V Hammond Power Solutions
3009C.75
Description
MSA 3 COIL 60/75 HP 480V
Description
MSA 3 COIL 60/75 HP 480V
Suppliers
Msa 3 Coil 60/75 Hp 480V Hammond Power Solutions
22H5412
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
22H5412 |
|
Product Name
|
Msa 3 Coil 60/75 Hp 480V Hammond Power Solutions |
|
Transformer Type
|
Encapsulated Coil Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Natural cooling
Mounting
Floor mounted
View Details
Transformer Type
Industrial Control Transformer; Three Phase Transformers
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
6.3 volts
Power Rating (VA)
3.78 VA
View Details
5 suppliers