HAMMOND POWER SOLUTIONS, INC.
3009C.3 -- MSA 3 COIL 25/30HP 480V HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Msa 3 Coil 25/30Hp 480V Hammond Power Solutions
3009C.3
Description
MSA 3 COIL 25/30HP 480V
Description
MSA 3 COIL 25/30HP 480V
Suppliers
Msa 3 Coil 25/30Hp 480V Hammond Power Solutions
22H5411
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
22H5411 |
|
Product Name
|
Msa 3 Coil 25/30Hp 480V Hammond Power Solutions |
|
Transformer Type
|
Encapsulated Coil Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
15 volts
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Input Voltage
230 to 575 volts
Power Rating (VA)
50 VA
View Details
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details