Hammond Power Solutions, Inc. Msa 2 Coil 60/75Hp 600V Hammond Power Solutions 2909D.75

Description
MSA 2 COIL 60/75HP 600V
Description
MSA 2 COIL 60/75HP 600V

Suppliers

Company
Product
Description
Supplier Links
Msa 2 Coil 60/75Hp 600V Hammond Power Solutions - 22H5360 - Newark, An Avnet Company
Chicago, IL, United States
Msa 2 Coil 60/75Hp 600V Hammond Power Solutions
22H5360
Msa 2 Coil 60/75Hp 600V Hammond Power Solutions 22H5360
MSA 2 COIL 60/75HP 600V

MSA 2 COIL 60/75HP 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 22H5360
Product Name Msa 2 Coil 60/75Hp 600V Hammond Power Solutions
Transformer Type Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HP5-1200 HP5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A7-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 300 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details