HAMMOND POWER SOLUTIONS, INC.
2909D.2 -- MSA 2 COIL 20/25HP 600V HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Msa 2 Coil 20/25Hp 600V Hammond Power Solutions
2909D.2
Description
MSA 2 COIL 20/25HP 600V
Description
MSA 2 COIL 20/25HP 600V
Suppliers
Msa 2 Coil 20/25Hp 600V Hammond Power Solutions
22H5357
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
22H5357 |
|
Product Name
|
Msa 2 Coil 20/25Hp 600V Hammond Power Solutions |
|
Transformer Type
|
Encapsulated Coil Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Input Voltage
220 to 480 volts
Power Rating (VA)
200 VA
View Details
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details