HAMMOND POWER SOLUTIONS, INC.
2909C.2 -- MSA 2 COIL 20/25HP 480V HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Msa 2 Coil 20/25Hp 480V Hammond Power Solutions
2909C.2
Description
MSA 2 COIL 20/25HP 480V
Description
MSA 2 COIL 20/25HP 480V
Suppliers
Msa 2 Coil 20/25Hp 480V Hammond Power Solutions
22H5341
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
22H5341 |
|
Product Name
|
Msa 2 Coil 20/25Hp 480V Hammond Power Solutions |
|
Transformer Type
|
Encapsulated Coil Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Natural cooling
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Input Voltage
550 to 600 volts
Power Rating (VA)
500 VA
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
14 volts
Power Rating (VA)
20 VA
View Details
4 suppliers