HAMMOND POWER SOLUTIONS, INC.
2909B.2 -- MSA 2 COIL 20/25HP 240V HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Msa 2 Coil 20/25Hp 240V Hammond Power Solutions
2909B.2
Description
MSA 2 COIL 20/25HP 240V
Description
MSA 2 COIL 20/25HP 240V
Suppliers
Msa 2 Coil 20/25Hp 240V Hammond Power Solutions
22H5325
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
22H5325 |
|
Product Name
|
Msa 2 Coil 20/25Hp 240V Hammond Power Solutions |
|
Transformer Type
|
Encapsulated Coil Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
8 volts
Power Rating (VA)
10 VA
View Details
4 suppliers