Hammond Power Solutions, Inc. Panel, Power; Steel; 15 A; 15 in.; 19 in.; 3 in.; 1.75 in.; 4 lbs.; 19 in. 1582H6B1

Description
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting
Description
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
Panel, Power; Steel; 15 A; 15 in.; 19 in.; 3 in.; 1.75 in.; 4 lbs.; 19 in. - 70175078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel, Power; Steel; 15 A; 15 in.; 19 in.; 3 in.; 1.75 in.; 4 lbs.; 19 in.
70175078
Panel, Power; Steel; 15 A; 15 in.; 19 in.; 3 in.; 1.75 in.; 4 lbs.; 19 in. 70175078
Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting

Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red pilot light to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified).
Features:

  • Standard 19" Rack Mounting
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175078
Product Name Panel, Power; Steel; 15 A; 15 in.; 19 in.; 3 in.; 1.75 in.; 4 lbs.; 19 in.
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588H12B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details