Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial SC570-20

Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote
Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - SC570-20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
SC570-20
Small Enclosures - Plastic Enclosures - Industrial SC570-20
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Key Features:

  • Molded from a grey, glass reinforced polyester. Smooth finish.
  • Includes gasketed lid with two piece “tongue & groove” construction.
  • Heavy duty, thick wall design.
  • North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated
  • Impact rating of IK08 per IEC62262
  • Lid contains self captivated stainless steel screws.
  • Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C.
  • Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below).
  • Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details).
  • Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below).

Photo Features

Internal mounting shelf accepts inner panels or PC boards.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.

Accessories


Optional hinge kit, part number 1427HK

  • Molded from tough polyester
  • Includes 12 stianless steel M4 screws & 8 o-rings.
  • Mounting template included (refer to instructions)
  • Note: with hinges installed, all four lid screws are required to maintain a proper seal.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


- - - Assembled - Enclosure - Lid - - -
Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws
1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50
1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20
1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50
1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20
1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50
1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20
1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20
1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20
1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20
1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20
1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20
1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20
1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20
1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20
1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20
1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Supplier's Site
Enclosures, Boxes, & Cases - SC570-20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
SC570-20
Enclosures, Boxes, & Cases SC570-20
M6 X 30MM SS PN SCREW- 20 pack

M6 X 30MM SS PN SCREW- 20 pack

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number SC570-20 SC570-20
Product Name Small Enclosures - Plastic Enclosures - Industrial Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers