Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1635C

Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet
Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RP1635C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RP1635C
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1635C
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.

Key Features

  • Ideally suited for mounting printed circuit boards or components.
  • Choice of two materials:
    • General purpose ABS with a flame rating of UL94-HB
    • Polycarbonate with a flame rating of UL94-V2
  • Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water.
  • Rubber gasket is included and must be field installed.
  • Lid includes smooth recessed area for membrane, label or silkscreen.
  • Designed to meet IP 65.
  • Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly).
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options:
    • Internal DIN rail mounting tabs
    • PC board mounting posts
    • Options vary with size, please refer to drawings by clicking on the part numbers below.
  • Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50
  • Extra self-tapping M3 x 6mm PC Board screws: SC622-50

Opaque Lid (ABS version shown)
Clear Lid (polycarbonate version shown)
Shown with integral bottom flange.
Some models supplied with deep lids.
Hardware includes lid screws, PC board screws, and gasket
Features corrosion resistant inserts for lid assembly
Internal mounting points for PC boards or panels
Internal DIN rail mounting point.

Supplier's Site
General Purpose Enclosures - 2681813 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2681813
General Purpose Enclosures 2681813
Ritec RP Series ABS Project Enclosure

Ritec RP Series ABS Project Enclosure

Supplier's Site
Boxes - 164-RP1635C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Cover Included 10.000"" L x 8.030"" W (254.00mm x 203.96mm) X 5.120"" (130.05mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Cover Included 10.000"" L x 8.030"" W (254.00mm x 203.96mm) X 5.120"" (130.05mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RP1635C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RP1635C
Enclosures, Boxes, & Cases RP1635C
ABS WATERTIGHT CLEAR LID

ABS WATERTIGHT CLEAR LID

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RP1635C 2681813 164-RP1635C-ND RP1635C
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 9.84 inch (250 mm) 10 inch (254 mm)
Width 7.87 inch (200 mm) 8.03 inch (204 mm)
Depth 5.12 inch (130 mm) 5.12 inch (130 mm)
Material ABS Plastic Polycarbonate; ABS; ABS ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437MK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Boxes - 1414PHRGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers