Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1280

Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet
Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RP1280 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RP1280
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1280
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.

Key Features

  • Ideally suited for mounting printed circuit boards or components.
  • Choice of two materials:
    • General purpose ABS with a flame rating of UL94-HB
    • Polycarbonate with a flame rating of UL94-V2
  • Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water.
  • Rubber gasket is included and must be field installed.
  • Lid includes smooth recessed area for membrane, label or silkscreen.
  • Designed to meet IP 65.
  • Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly).
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options:
    • Internal DIN rail mounting tabs
    • PC board mounting posts
    • Options vary with size, please refer to drawings by clicking on the part numbers below.
  • Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50
  • Extra self-tapping M3 x 6mm PC Board screws: SC622-50

Opaque Lid (ABS version shown)
Clear Lid (polycarbonate version shown)
Shown with integral bottom flange.
Some models supplied with deep lids.
Hardware includes lid screws, PC board screws, and gasket
Features corrosion resistant inserts for lid assembly
Internal mounting points for PC boards or panels
Internal DIN rail mounting point.

Supplier's Site
Enclosures, Boxes, & Cases - RP1280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RP1280
Enclosures, Boxes, & Cases RP1280
POLYCARB WATERTIGHT

POLYCARB WATERTIGHT

Buy Now
General Purpose Enclosures - 2681778 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2681778
General Purpose Enclosures 2681778
Ritec RP Series Polycarbonate Project En

Ritec RP Series Polycarbonate Project En

Supplier's Site
Boxes - HM5804-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate White, Off Cover Included 7.350"" L x 5.784"" W (186.69mm x 146.91mm) X 2.953"" (75.00mm)"

"Box Plastic, Polycarbonate White, Off Cover Included 7.350"" L x 5.784"" W (186.69mm x 146.91mm) X 2.953"" (75.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RP1280 RP1280 2681778 HM5804-ND
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 7.32 inch (186 mm) 7.32 inch (186 mm)
Width 5.75 inch (146 mm) 5.75 inch (146 mm)
Depth 2.95 inch (74.93 mm) 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers