Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1060BF

Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet
Description
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RP1060BF - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RP1060BF
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RP1060BF
Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water. Rubber gasket is included and must be field installed. Lid includes smooth recessed area for membrane, label or silkscreen. Designed to meet IP 65. Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options: Internal DIN rail mounting tabs PC board mounting posts Options vary with size, please refer to drawings by clicking on the part numbers below. Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50 Extra self-tapping M3 x 6mm PC Board screws: SC622-50 Opaque Lid (ABS version shown) Clear Lid (polycarbonate version shown) Shown with integral bottom flange. Some models supplied with deep lids. Hardware includes lid screws, PC board screws, and gasket Features corrosion resistant inserts for lid assembly Internal mounting points for PC boards or panels Internal DIN rail mounting point.

Key Features

  • Ideally suited for mounting printed circuit boards or components.
  • Choice of two materials:
    • General purpose ABS with a flame rating of UL94-HB
    • Polycarbonate with a flame rating of UL94-V2
  • Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust, and water.
  • Rubber gasket is included and must be field installed.
  • Lid includes smooth recessed area for membrane, label or silkscreen.
  • Designed to meet IP 65.
  • Lid is secured with self captivating M3.5 stainless steel machine screws (included), threaded into corrosion resistant bushings (for repetitive assembly & disassembly).
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options:
    • Internal DIN rail mounting tabs
    • PC board mounting posts
    • Options vary with size, please refer to drawings by clicking on the part numbers below.
  • Extra self-tapping M3.5-0.6 x 10mm lid screws: SC619-50
  • Extra self-tapping M3 x 6mm PC Board screws: SC622-50

Opaque Lid (ABS version shown)
Clear Lid (polycarbonate version shown)
Shown with integral bottom flange.
Some models supplied with deep lids.
Hardware includes lid screws, PC board screws, and gasket
Features corrosion resistant inserts for lid assembly
Internal mounting points for PC boards or panels
Internal DIN rail mounting point.

Supplier's Site
Boxes - 164-RP1060BF-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate White, Off Cover Included 4.530"" L x 3.280"" W (115.06mm x 83.31mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate White, Off Cover Included 4.530"" L x 3.280"" W (115.06mm x 83.31mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RP1060BF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RP1060BF
Enclosures, Boxes, & Cases RP1060BF
POLYCARB WATERTIGHT

POLYCARB WATERTIGHT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RP1060BF 164-RP1060BF-ND RP1060BF
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.35 inch (85.09 mm)
Width 3.15 inch (80.01 mm)
Depth 2.17 inch (55.12 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4P12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers