Hammond Manufacturing Company Inc. RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (25-35IN);HEAVY DUTY RMASVHD1925BK1

Description
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)
Description
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

Suppliers

Company
Product
Description
Supplier Links
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (25-35IN);HEAVY DUTY - 70166005 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (25-35IN);HEAVY DUTY
70166005
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (25-35IN);HEAVY DUTY 70166005
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

  • Uses 2U (3.5") of Rack Space
  • Adjustable Mounting Depth
  • Choice of Unvented or Vented Versions
  • 14 Gauge Steel Construction
  • Weight Load Tested to 200 Pounds
  • Rugged Textured Black Powder Paint Finish
  • Includes All Mounting Hardware
  • Mounts on Two Pair of Panel Rails (Front and Back)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70166005
Product Name RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (25-35IN);HEAVY DUTY
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Emc Shielded 19” Rack Mount Enclosure - AUXRE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details