Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ14126T

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ14126T - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ14126T
Electrical - Non-Metallic - Junction Boxes PJ14126T
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12, & 13
  • cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X,12, & 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel butterfly type "twist latch" door fasteners.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Twist latch enclosures are available with bonded polycarbonate viewing windows.
  • Door is supported with a continuous stainless steel hinge.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • Window Kits
  • PJ Stainless Replacement Mounting Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Snap Latch

Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - H - W - Part No.
PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available.

Twist Latch

Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - H - W - Part No.
PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PJ14126T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ14126T
Enclosures, Boxes, & Cases PJ14126T
NON METALLIC TWIST LATCH

NON METALLIC TWIST LATCH

Buy Now
Boxes - PJ14126T-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 15.730"" L x 13.850"" W (399.54mm x 351.79mm) X 6.470"" (164.34mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 15.730"" L x 13.850"" W (399.54mm x 351.79mm) X 6.470"" (164.34mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ14126T
Electrical Enclosures PJ14126T
Electrical Enclosures Polyester Junction N4X Wallmount+Window

Electrical Enclosures Polyester Junction N4X Wallmount+Window

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ14126T PJ14126T PJ14126T-ND PJ14126T
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 14.13 inch (359 mm) 14.2 inch (361 mm)
Width 12.26 inch (311 mm) 12.3 inch (312 mm)
Depth 6.13 inch (156 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455D601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455D601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
4 suppliers
Boxes - 1414PHCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers