Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ1086HW

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off - Hinged - Snap Latch - Twist Latch - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJ664W - PJ664HW - PJ664LW - PJ664TW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864W - PJ864HW - PJ864LW - PJ864TW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084W - PJ1084HW - PJ1084LW - PJ1084TW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086W - PJ1086HW - PJ1086LW - PJ1086TW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106W - PJ12106HW - PJ12106LW - PJ12106TW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124W - PJ12124HW - PJ12124LW - PJ12124TW - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126W - PJ12126HW - PJ12126LW - PJ12126TW - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126W - PJ14126HW - PJ14126LW - PJ14126TW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148W - PJ16148HW - PJ16148LW - PJ16148TW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168W - PJ18168HW - PJ18168LW - PJ18168TW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168W - PJ20168HW - PJ20168LW - PJ20168TW - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off - Hinged - Snap Latch - Twist Latch - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJ664W - PJ664HW - PJ664LW - PJ664TW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864W - PJ864HW - PJ864LW - PJ864TW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084W - PJ1084HW - PJ1084LW - PJ1084TW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086W - PJ1086HW - PJ1086LW - PJ1086TW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106W - PJ12106HW - PJ12106LW - PJ12106TW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124W - PJ12124HW - PJ12124LW - PJ12124TW - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126W - PJ12126HW - PJ12126LW - PJ12126TW - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126W - PJ14126HW - PJ14126LW - PJ14126TW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148W - PJ16148HW - PJ16148LW - PJ16148TW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168W - PJ18168HW - PJ18168LW - PJ18168TW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168W - PJ20168HW - PJ20168LW - PJ20168TW - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ1086HW - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ1086HW
Electrical - Non-Metallic - Junction Boxes PJ1086HW
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift-Off - Hinged - Snap Latch - Twist Latch - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJ664W - PJ664HW - PJ664LW - PJ664TW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864W - PJ864HW - PJ864LW - PJ864TW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084W - PJ1084HW - PJ1084LW - PJ1084TW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086W - PJ1086HW - PJ1086LW - PJ1086TW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106W - PJ12106HW - PJ12106LW - PJ12106TW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124W - PJ12124HW - PJ12124LW - PJ12124TW - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ12126W - PJ12126HW - PJ12126LW - PJ12126TW - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126W - PJ14126HW - PJ14126LW - PJ14126TW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148W - PJ16148HW - PJ16148LW - PJ16148TW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168W - PJ18168HW - PJ18168LW - PJ18168TW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168W - PJ20168HW - PJ20168LW - PJ20168TW - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12, & 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18"x16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Enclosures are available with bonded polycarbonate viewing windows.
  • Door is supported with a continuous stainless steel hinge.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJ Stainless Replacement Mounting Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Lift-Off - Hinged - Snap Latch - Twist Latch - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJ664W - PJ664HW - PJ664LW - PJ664TW - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864W - PJ864HW - PJ864LW - PJ864TW - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084W - PJ1084HW - PJ1084LW - PJ1084TW - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ1086W - PJ1086HW - PJ1086LW - PJ1086TW - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106W - PJ12106HW - PJ12106LW - PJ12106TW - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12124W - PJ12124HW - PJ12124LW - PJ12124TW - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ12126W - PJ12126HW - PJ12126LW - PJ12126TW - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126W - PJ14126HW - PJ14126LW - PJ14126TW - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148W - PJ16148HW - PJ16148LW - PJ16148TW - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168W - PJ18168HW - PJ18168LW - PJ18168TW - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168W - PJ20168HW - PJ20168LW - PJ20168TW - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Boxes - PJ1086HW-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 6.470"" (164.34mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 6.470"" (164.34mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJ1086HW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ1086HW
Enclosures, Boxes, & Cases PJ1086HW
NON MET HNG SCR COV W/WINDOW

NON MET HNG SCR COV W/WINDOW

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PJ1086HW
Electrical Enclosures PJ1086HW
Electrical Enclosures N4X w/Hinged Window 10.2x6.2x8.3" Poly.

Electrical Enclosures N4X w/Hinged Window 10.2x6.2x8.3" Poly.

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ1086HW PJ1086HW-ND PJ1086HW PJ1086HW
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 10.13 inch (257 mm) 10.2 inch (259 mm)
Width 8.26 inch (210 mm) 8.26 inch (210 mm)
Depth 6.13 inch (156 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers