Application
Standards
Construction
Finish
Accessories
"Box Fiberglass/Polyester
Electrical Enclosures RaiseLift/SolidCover
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PJ1084R | PJ1084R | PJ1084R-ND | PJ1084R |
| Product Name | Electrical - Non-Metallic - Junction Boxes | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 10.13 inch (257 mm) | 10.2 inch (259 mm) | ||
| Width | 8.26 inch (210 mm) | 8.26 inch (210 mm) | ||
| Depth | 4.13 inch (105 mm) | |||
| Material | Fiberglass |