Hammond Manufacturing Company Inc. Rack Thermal Management - PF7000 PF7000

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 777779-PF7000 Series: PF Type: Fan Specifications: Fan, AC, Square, 506 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 8 lbs (3.6kg) Family Name: PF7000 Categories: Boxes, Enclosures, Racks Dimension: 12.80" L x 12.80" W x 5.16" H (325.1mm x 325.1mm x 131.1mm) Introduction Date: August 22, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 777779-PF7000 Series: PF Type: Fan Specifications: Fan, AC, Square, 506 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 8 lbs (3.6kg) Family Name: PF7000 Categories: Boxes, Enclosures, Racks Dimension: 12.80" L x 12.80" W x 5.16" H (325.1mm x 325.1mm x 131.1mm) Introduction Date: August 22, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - PF7000 - PF7000 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - PF7000
PF7000
Rack Thermal Management - PF7000 PF7000
Manufacturer: Hammond Manufacturing Win Source Part Number: 777779-PF7000 Series: PF Type: Fan Specifications: Fan, AC, Square, 506 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 8 lbs (3.6kg) Family Name: PF7000 Categories: Boxes, Enclosures, Racks Dimension: 12.80" L x 12.80" W x 5.16" H (325.1mm x 325.1mm x 131.1mm) Introduction Date: August 22, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777779-PF7000
Series: PF
Type: Fan
Specifications: Fan, AC, Square, 506 CFM
Voltage - Input: 115VAC
Shipping Info: Shipped from Digi-Key
Weight: 8 lbs (3.6kg)
Family Name: PF7000
Categories: Boxes, Enclosures, Racks
Dimension: 12.80" L x 12.80" W x 5.16" H (325.1mm x 325.1mm x 131.1mm)
Introduction Date: August 22, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PF7000
Product Name Rack Thermal Management - PF7000
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details