Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PF66000T12BK230
Description
462 CFM FILTER FAN T12
Request a Quote
Email Supplier
Description
462 CFM FILTER FAN T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PF66000T12BK230 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.9843 inch (25 mm)
Width
3.74 inch (95 mm)
Depth
6.73 inch (171 mm)
View Details