Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PF66000T12BK
Description
462 CFM FILTER FAN T12
Request a Quote
Email Supplier
Description
462 CFM FILTER FAN T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PF66000T12BK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
1.08 inch (27.51 mm)
Width
1.97 inch (50 mm)
Depth
2.76 inch (70 mm)
View Details