Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PF65000T12BKSL
Description
325 CFM FILTER FAN T12
Request a Quote
Email Supplier
Description
325 CFM FILTER FAN T12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PF65000T12BKSL |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
3 suppliers
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
1.77 to 18.9 inch (45 to 480 mm)
View Details
Length
3.94 inch (100 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers