Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PCJ864CC

Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Lift-off Cover is fixed with 4 stainless steel screws. Enclosure available with clear Polycarbonate cover Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443* - - PCJ443CC* - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664F* - PCJ664* - PCJ664CCF* - PCJ664CC* - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864F* - PCJ864* - PCJ864CCF* - PCJ864CC* - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884F* - PCJ884* - PCJ884CCF* - PCJ884CC* - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082F - PCJ1082 - PCJ1082CCF - PCJ1082CC - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084F - PCJ1084 - PCJ1084CCF - PCJ1084CC - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086F - PCJ1086 - PCJ1086CCF - PCJ1086CC - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104F - PCJ12104 - PCJ12104CCF - PCJ12104CC - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106F - PCJ12106 - PCJ12106CCF - PCJ12106CC - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126F - PCJ12126 - PCJ12126CCF - PCJ12126CC - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126F - PCJ14126 - PCJ14126CCF - PCJ14126CC - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148F - PCJ16148 - PCJ16148CCF - PCJ16148CC - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610F - PCJ181610 - PCJ181610CCF - PCJ181610CC - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610F - PCJ201610 - PCJ201610CCF - PCJ201610CC - 19.76 15.98 10.13 18.88 14.88 P2068 * Moulded hinge barrels removed from lid and body. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Lift-off Cover is fixed with 4 stainless steel screws. Enclosure available with clear Polycarbonate cover Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443* - - PCJ443CC* - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664F* - PCJ664* - PCJ664CCF* - PCJ664CC* - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864F* - PCJ864* - PCJ864CCF* - PCJ864CC* - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884F* - PCJ884* - PCJ884CCF* - PCJ884CC* - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082F - PCJ1082 - PCJ1082CCF - PCJ1082CC - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084F - PCJ1084 - PCJ1084CCF - PCJ1084CC - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086F - PCJ1086 - PCJ1086CCF - PCJ1086CC - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104F - PCJ12104 - PCJ12104CCF - PCJ12104CC - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106F - PCJ12106 - PCJ12106CCF - PCJ12106CC - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126F - PCJ12126 - PCJ12126CCF - PCJ12126CC - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126F - PCJ14126 - PCJ14126CCF - PCJ14126CC - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148F - PCJ16148 - PCJ16148CCF - PCJ16148CC - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610F - PCJ181610 - PCJ181610CCF - PCJ181610CC - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610F - PCJ201610 - PCJ201610CCF - PCJ201610CC - 19.76 15.98 10.13 18.88 14.88 P2068 * Moulded hinge barrels removed from lid and body. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PCJ864CC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PCJ864CC
Electrical - Non-Metallic - Junction Boxes PCJ864CC
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Lift-off Cover is fixed with 4 stainless steel screws. Enclosure available with clear Polycarbonate cover Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443* - - PCJ443CC* - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664F* - PCJ664* - PCJ664CCF* - PCJ664CC* - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864F* - PCJ864* - PCJ864CCF* - PCJ864CC* - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884F* - PCJ884* - PCJ884CCF* - PCJ884CC* - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082F - PCJ1082 - PCJ1082CCF - PCJ1082CC - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084F - PCJ1084 - PCJ1084CCF - PCJ1084CC - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086F - PCJ1086 - PCJ1086CCF - PCJ1086CC - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104F - PCJ12104 - PCJ12104CCF - PCJ12104CC - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106F - PCJ12106 - PCJ12106CCF - PCJ12106CC - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126F - PCJ12126 - PCJ12126CCF - PCJ12126CC - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126F - PCJ14126 - PCJ14126CCF - PCJ14126CC - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148F - PCJ16148 - PCJ16148CCF - PCJ16148CC - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610F - PCJ181610 - PCJ181610CCF - PCJ181610CC - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610F - PCJ201610 - PCJ201610CCF - PCJ201610CC - 19.76 15.98 10.13 18.88 14.88 P2068 * Moulded hinge barrels removed from lid and body. Alternative inner panel options also available.

Application

  • Designed to insulate and protect controls and components in both indoor and outdoor conditions
  • Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants

Standards

  • UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66
    • Flammability V-O per UL 94
    • UV rating (f1) per UL746C - UV stabilized for outdoor use
    • Compliant with RoHS directive

Construction

  • Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
  • Enhanced UV inhibitors protect against outdoor weathering
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included
  • Stainless steel 316 screw fasteners
  • Lift-off Cover is fixed with 4 stainless steel screws.
  • Enclosure available with clear Polycarbonate cover
  • Captive oil resistant gasket provides a positive seal
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting
  • Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F)
  • Impact index of 16 J (12 ft/lb)
  • For corrosion resistance information, please refer to table in the Technical Information section

Finish

  • Polycarbonate material has a light gray finish
  • Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover - - -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
- PCJ443* - - PCJ443CC* - 3.95 3.95 3.31 3.56 3.56 PCJR0303
PCJ664F* - PCJ664* - PCJ664CCF* - PCJ664CC* - 5.93 6.16 3.98 4.81 4.81 PCJR0505
PCJ864F* - PCJ864* - PCJ864CCF* - PCJ864CC* - 7.94 6.16 3.98 6.75 4.88 PCJR0705
PCJ884F* - PCJ884* - PCJ884CCF* - PCJ884CC* - 7.94 8.15 3.98 6.75 6.88 PCJR0808
PCJ1082F - PCJ1082 - PCJ1082CCF - PCJ1082CC - 9.93 8.15 2.70 8.75 6.88 PCJR0907
PCJ1084F - PCJ1084 - PCJ1084CCF - PCJ1084CC - 9.93 8.15 3.98 8.75 6.88 PCJR0907
PCJ1086F - PCJ1086 - PCJ1086CCF - PCJ1086CC - 9.93 8.15 5.98 8.75 6.88 PCJR0907
PCJ12104F - PCJ12104 - PCJ12104CCF - PCJ12104CC - 11.92 10.15 3.98 10.75 8.88 PCJR1109
PCJ12106F - PCJ12106 - PCJ12106CCF - PCJ12106CC - 11.92 10.15 5.98 10.75 8.88 PCJR1109
PCJ12126F - PCJ12126 - PCJ12126CCF - PCJ12126CC - 11.92 12.16 5.98 10.75 10.88 PCJR1111
PCJ14126F - PCJ14126 - PCJ14126CCF - PCJ14126CC - 13.94 12.16 5.98 12.75 10.88 PCJR1311
PCJ16148F - PCJ16148 - PCJ16148CCF - PCJ16148CC - 15.98 13.98 7.81 14.75 12.88 14R1513
PCJ181610F - PCJ181610 - PCJ181610CCF - PCJ181610CC - 18.04 16.04 9.81 16.88 14.88 P1868
PCJ201610F - PCJ201610 - PCJ201610CCF - PCJ201610CC - 19.76 15.98 10.13 18.88 14.88 P2068
* Moulded hinge barrels removed from lid and body. Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PCJ864CC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PCJ864CC
Enclosures, Boxes, & Cases PCJ864CC
PC NON MET LIFT OFF CLR FEET

PC NON MET LIFT OFF CLR FEET

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PCJ864CC
Electrical Enclosures PCJ864CC
Electrical Enclosures Polyester ClearScrew 7.94x6.2x4" w/Feet

Electrical Enclosures Polyester ClearScrew 7.94x6.2x4" w/Feet

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PCJ864CC PCJ864CC PCJ864CC
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 7.94 inch (202 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Boxes - 1416T-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers