Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PCJ12104NLF

Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flamability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Complient with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a Light gray finish Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443NL - - PCJ443CCNL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664NLF - PCJ664NL - PCJ664CCNLF - PCJ664CCNL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864NLF - PCJ864NL - PCJ864CCNLF - PCJ864CCNL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884NLF - PCJ884NL - PCJ884CCNLF - PCJ884CCNL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1084NLF - PCJ1084NL - PCJ1084CCNLF - PCJ1084CCNL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086NLF - PCJ1086NL - PCJ1086CCNLF - PCJ1086CCNL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104NLF - PCJ12104NL - PCJ12104CCNLF - PCJ12104CCNL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106NLF - PCJ12106NL - PCJ12106CCNLF - PCJ12106CCNL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126NLF - PCJ12126NL - PCJ12126CCNLF - PCJ12126CCNL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126NLF - PCJ14126NL - PCJ14126CCNLF - PCJ14126CCNL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148NLF - PCJ16148NL - PCJ16148CCNLF - PCJ16148CCNL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610NLF - PCJ181610NL - PCJ181610CCNLF - PCJ181610CCNL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610NLF - PCJ201610NL - PCJ201610CCNLF - PCJ201610CCNL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.
Request a Quote
Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flamability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Complient with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a Light gray finish Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443NL - - PCJ443CCNL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664NLF - PCJ664NL - PCJ664CCNLF - PCJ664CCNL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864NLF - PCJ864NL - PCJ864CCNLF - PCJ864CCNL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884NLF - PCJ884NL - PCJ884CCNLF - PCJ884CCNL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1084NLF - PCJ1084NL - PCJ1084CCNLF - PCJ1084CCNL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086NLF - PCJ1086NL - PCJ1086CCNLF - PCJ1086CCNL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104NLF - PCJ12104NL - PCJ12104CCNLF - PCJ12104CCNL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106NLF - PCJ12106NL - PCJ12106CCNLF - PCJ12106CCNL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126NLF - PCJ12126NL - PCJ12126CCNLF - PCJ12126CCNL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126NLF - PCJ14126NL - PCJ14126CCNLF - PCJ14126CCNL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148NLF - PCJ16148NL - PCJ16148CCNLF - PCJ16148CCNL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610NLF - PCJ181610NL - PCJ181610CCNLF - PCJ181610CCNL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610NLF - PCJ201610NL - PCJ201610CCNLF - PCJ201610CCNL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PCJ12104NLF - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PCJ12104NLF
Electrical - Non-Metallic - Junction Boxes PCJ12104NLF
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flamability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Complient with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a Light gray finish Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443NL - - PCJ443CCNL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664NLF - PCJ664NL - PCJ664CCNLF - PCJ664CCNL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864NLF - PCJ864NL - PCJ864CCNLF - PCJ864CCNL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884NLF - PCJ884NL - PCJ884CCNLF - PCJ884CCNL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1084NLF - PCJ1084NL - PCJ1084CCNLF - PCJ1084CCNL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086NLF - PCJ1086NL - PCJ1086CCNLF - PCJ1086CCNL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104NLF - PCJ12104NL - PCJ12104CCNLF - PCJ12104CCNL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106NLF - PCJ12106NL - PCJ12106CCNLF - PCJ12106CCNL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126NLF - PCJ12126NL - PCJ12126CCNLF - PCJ12126CCNL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126NLF - PCJ14126NL - PCJ14126CCNLF - PCJ14126CCNL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148NLF - PCJ16148NL - PCJ16148CCNLF - PCJ16148CCNL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610NLF - PCJ181610NL - PCJ181610CCNLF - PCJ181610CCNL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610NLF - PCJ201610NL - PCJ201610CCNLF - PCJ201610CCNL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.

Application

  • Designed to insulate and protect controls and components in both indoor and outdoor conditions
  • Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants

Standards

  • UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66
    • Flamability V-O per UL 94
    • UV rating (f1) per UL746C - UV stabilized for outdoor use
    • Complient with RoHS directive

Construction

  • Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
  • Enhanced UV inhibitors protect against outdoor weathering
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included
  • Stainless steel 316 screw fasteners
  • Door fasteners include a provision for padlocking on Snap Latches
  • Enclosure available with clear Polycarbonate cover
  • Molded hinge
  • Captive oil resistant gasket provides a positive seal
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting
  • Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F)
  • Impact index of 16 J (12 ft/lb)
  • For corrosion resistance information, please refer to table in the Technical Information section

Finish

  • Polycarbonate material has a Light gray finish
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover - - -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
- PCJ443NL - - PCJ443CCNL - 3.95 3.95 3.31 3.56 3.56 PCJR0303
PCJ664NLF - PCJ664NL - PCJ664CCNLF - PCJ664CCNL - 5.93 6.16 3.98 4.81 4.81 PCJR0505
PCJ864NLF - PCJ864NL - PCJ864CCNLF - PCJ864CCNL - 7.94 6.16 3.98 6.75 4.88 PCJR0705
PCJ884NLF - PCJ884NL - PCJ884CCNLF - PCJ884CCNL - 7.94 8.15 3.98 6.75 6.88 PCJR0808
PCJ1084NLF - PCJ1084NL - PCJ1084CCNLF - PCJ1084CCNL - 9.93 8.15 3.98 8.75 6.88 PCJR0907
PCJ1086NLF - PCJ1086NL - PCJ1086CCNLF - PCJ1086CCNL - 9.93 8.15 5.98 8.75 6.88 PCJR0907
PCJ12104NLF - PCJ12104NL - PCJ12104CCNLF - PCJ12104CCNL - 11.92 10.15 3.98 10.75 8.88 PCJR1109
PCJ12106NLF - PCJ12106NL - PCJ12106CCNLF - PCJ12106CCNL - 11.92 10.15 5.98 10.75 8.88 PCJR1109
PCJ12126NLF - PCJ12126NL - PCJ12126CCNLF - PCJ12126CCNL - 11.92 12.16 5.98 10.75 10.88 PCJR1111
PCJ14126NLF - PCJ14126NL - PCJ14126CCNLF - PCJ14126CCNL - 13.94 12.16 5.98 12.75 10.88 PCJR1311
PCJ16148NLF - PCJ16148NL - PCJ16148CCNLF - PCJ16148CCNL - 15.98 13.98 7.81 14.75 12.88 14R1513
PCJ181610NLF - PCJ181610NL - PCJ181610CCNLF - PCJ181610CCNL - 18.04 16.04 9.81 16.88 14.88 P1868
PCJ201610NLF - PCJ201610NL - PCJ201610CCNLF - PCJ201610CCNL - 19.76 15.98 10.13 18.88 14.88 P2068
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PCJ12104NLF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PCJ12104NLF
Enclosures, Boxes, & Cases PCJ12104NLF
PC NON MET NM LATCH FLANGE

PC NON MET NM LATCH FLANGE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PCJ12104NLF PCJ12104NLF
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Boxes - 164-1414N4ALCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 1414N4PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers