Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
PBPS19014LG2
Description
8U FLAT STEEL PANEL
Request a Quote
Email Supplier
Description
8U FLAT STEEL PANEL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
PBPS19014LG2 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
36 inch (914 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
5.91 inch (150 mm)
View Details