Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1A423012

Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1A423012 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1A423012
Electrical - Commercial - Panel Enclosures N1A423012
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction

Application

  • Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection.

Standards

  • UL 50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Enclosure is formed and spot welded from 12 or 14 gauge steel.
  • Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs.
  • Removable door is mounted on slip hinges.
  • Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches.
  • A bonding stud is provided on the door and a grounding stud is provided in the box.
  • Mounting holes are provided in the rear of the enclosure.
  • Piano hinge on 12 gauge units.

Finish

  • Enclosure and door are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 1 Lock Kit
  • Ventilation
  • Window Kits
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1A16127 - 16.00 12.00 7.00 13.00 10.50
N1A16167 - 16.00 16.00 7.00 13.00 14.50
N1A16207 - 16.00 20.00 7.00 13.00 18.50
N1A20167 - 20.00 16.00 7.00 17.00 14.50
N1A20207 - 20.00 20.00 7.00 17.00 18.50
N1A24167 - 24.00 16.00 7.00 21.00 14.50
N1A24207 - 24.00 20.00 7.00 21.00 18.50
N1A24247 - 24.00 24.00 7.00 21.00 22.50
N1A30207 - 30.00 20.00 7.00 26.00 18.50
N1A30247 - 30.00 24.00 7.00 26.00 22.50
N1A36247 - 36.00 24.00 7.00 32.00 22.50
N1A36307 - 36.00 30.00 7.00 32.00 28.50
N1A16129 - 16.00 12.00 9.00 13.00 10.50
N1A20169 - 20.00 16.00 9.00 17.00 14.50
N1A20209 - 20.00 20.00 9.00 17.00 18.50
N1A20249 - 20.00 24.00 9.00 17.00 22.50
N1A24209 - 24.00 20.00 9.00 21.00 18.50
N1A24249 - 24.00 24.00 9.00 21.00 22.50
N1A30209 - 30.00 20.00 9.00 26.00 18.50
N1A30249 - 30.00 24.00 9.00 26.00 22.50
N1A30309 - 30.00 30.00 9.00 26.00 28.50
N1A36249 - 36.00 24.00 9.00 32.00 22.50
N1A36309 - 36.00 30.00 9.00 32.00 28.50
N1A42249 - 42.00 24.00 9.00 38.00 22.50
N1A242012 - 24.00 20.00 12.00 21.00 18.50
N1A242412 - 24.00 24.00 12.00 21.00 22.50
N1A302412 - 30.00 24.00 12.00 26.00 22.50
N1A363012 - 36.00 30.00 12.00 32.00 28.50
N1A423012¹ - 42.00 30.00 12.00 38.00 28.50
N1A423612¹ - 42.00 36.00 12.00 38.00 34.50
N1A483612¹ - 48.00 36.00 12.00 44.00 34.50
¹ 12 gauge construction

Supplier's Site
Enclosures, Boxes, & Cases - N1A423012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1A423012
Enclosures, Boxes, & Cases N1A423012
NEMA 1 ENCL

NEMA 1 ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
N1A423012
Electrical Enclosures N1A423012
Electrical Enclosures Electrical NEMA 1

Electrical Enclosures Electrical NEMA 1

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1A423012 N1A423012 N1A423012
Product Name Electrical - Commercial - Panel Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details