Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories M3299-1233

Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote
Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - M3299-1233 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
M3299-1233
Small Enclosures - Handles & Accessories M3299-1233
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Key Features

  • Modern style
  • Heavy duty extruded anodized aluminum handle.
  • Sold singly
  • Hardware included
  • All sizes available with clear anodize, and most with black anodize. Refer to table below.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Clear - Black - Handle - Handle - Handle - Handle - Screw
Part No. - Part No. - Profile - Mounting
(Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread
M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7
1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32
1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32
M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7
M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8
1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32
1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32
1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32
M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7
M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8
1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32
M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8
M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Supplier's Site
Enclosures, Boxes, & Cases - M3299-1233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
M3299-1233
Enclosures, Boxes, & Cases M3299-1233
SQ.ALUM BLACK HANDLE 3.4x1.6

SQ.ALUM BLACK HANDLE 3.4x1.6

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number M3299-1233 M3299-1233
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411MU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers