Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories M286-6

Description
Part Number M286-6 3.9” (99mm) hole to hole mounting centers 4.6” (118mm) length 1.7” (42mm) height spring-locked, chrome plated steel folding handle carry capacity of 220 lbs. (100kg) per pair hardware included sold in pairs Part Number M286-8 6.7” (170.4mm) hole to hole mounting centers 6.0” (152.4 mm) length 1.73” (43.9mm) height spring-locked, chrome plated steel folding handle hardware included sold in pairs Part Number M263-1 5.1” (130mm) length 3.6” (91mm) height 0.79” (20mm) depth black powder coated aluminum tray folding, spring loaded polished aluminum handle handle is 4” (102mm) wide and 2.3” (59mm) high steady load capacity of 275 lbs. per pair hardware not included sold in pairs Part Number M3255-2001 7.6” (194mm) length 3” (76mm) height 0.83” (21mm) depth silver powder coated aluminum tray folding black powder coated matte aluminum handle handle is 6.4” (164mm) wide and 2.3” (59mm) high carry capacity of 220 lbs. per pair mounting hardware included sold in pairs
Request a Quote
Description
Part Number M286-6 3.9” (99mm) hole to hole mounting centers 4.6” (118mm) length 1.7” (42mm) height spring-locked, chrome plated steel folding handle carry capacity of 220 lbs. (100kg) per pair hardware included sold in pairs Part Number M286-8 6.7” (170.4mm) hole to hole mounting centers 6.0” (152.4 mm) length 1.73” (43.9mm) height spring-locked, chrome plated steel folding handle hardware included sold in pairs Part Number M263-1 5.1” (130mm) length 3.6” (91mm) height 0.79” (20mm) depth black powder coated aluminum tray folding, spring loaded polished aluminum handle handle is 4” (102mm) wide and 2.3” (59mm) high steady load capacity of 275 lbs. per pair hardware not included sold in pairs Part Number M3255-2001 7.6” (194mm) length 3” (76mm) height 0.83” (21mm) depth silver powder coated aluminum tray folding black powder coated matte aluminum handle handle is 6.4” (164mm) wide and 2.3” (59mm) high carry capacity of 220 lbs. per pair mounting hardware included sold in pairs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - M286-6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
M286-6
Small Enclosures - Handles & Accessories M286-6
Part Number M286-6 3.9” (99mm) hole to hole mounting centers 4.6” (118mm) length 1.7” (42mm) height spring-locked, chrome plated steel folding handle carry capacity of 220 lbs. (100kg) per pair hardware included sold in pairs Part Number M286-8 6.7” (170.4mm) hole to hole mounting centers 6.0” (152.4 mm) length 1.73” (43.9mm) height spring-locked, chrome plated steel folding handle hardware included sold in pairs Part Number M263-1 5.1” (130mm) length 3.6” (91mm) height 0.79” (20mm) depth black powder coated aluminum tray folding, spring loaded polished aluminum handle handle is 4” (102mm) wide and 2.3” (59mm) high steady load capacity of 275 lbs. per pair hardware not included sold in pairs Part Number M3255-2001 7.6” (194mm) length 3” (76mm) height 0.83” (21mm) depth silver powder coated aluminum tray folding black powder coated matte aluminum handle handle is 6.4” (164mm) wide and 2.3” (59mm) high carry capacity of 220 lbs. per pair mounting hardware included sold in pairs

Part Number M286-6

  • 3.9” (99mm) hole to hole mounting centers
  • 4.6” (118mm) length
  • 1.7” (42mm) height
  • spring-locked, chrome plated steel folding handle
  • carry capacity of 220 lbs. (100kg) per pair
  • hardware included
  • sold in pairs

Part Number M286-8

  • 6.7” (170.4mm) hole to hole mounting centers
  • 6.0” (152.4 mm) length
  • 1.73” (43.9mm) height
  • spring-locked, chrome plated steel folding handle
  • hardware included
  • sold in pairs

Part Number M263-1

  • 5.1” (130mm) length
  • 3.6” (91mm) height
  • 0.79” (20mm) depth
  • black powder coated aluminum tray
  • folding, spring loaded polished aluminum handle
  • handle is 4” (102mm) wide and 2.3” (59mm) high
  • steady load capacity of 275 lbs. per pair
  • hardware not included
  • sold in pairs

Part Number M3255-2001

  • 7.6” (194mm) length
  • 3” (76mm) height
  • 0.83” (21mm) depth
  • silver powder coated aluminum tray
  • folding black powder coated matte aluminum handle
  • handle is 6.4” (164mm) wide and 2.3” (59mm) high
  • carry capacity of 220 lbs. per pair
  • mounting hardware included
  • sold in pairs
Supplier's Site
Enclosures Accessories and Hardware - M286-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
M286-6
Enclosures Accessories and Hardware M286-6
FOLD-LOCK CHROME HANDLE (PAIR)

FOLD-LOCK CHROME HANDLE (PAIR)

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number M286-6 M286-6
Product Name Small Enclosures - Handles & Accessories Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures Junction Box
Length 1.73 inch (43.94 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers