Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories M268-2BK

Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote
Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - M268-2BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
M268-2BK
Small Enclosures - Handles & Accessories M268-2BK
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Key Features

  • Modern style
  • Heavy duty extruded anodized aluminum handle.
  • Sold singly
  • Hardware included
  • All sizes available with clear anodize, and most with black anodize. Refer to table below.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Clear - Black - Handle - Handle - Handle - Handle - Screw
Part No. - Part No. - Profile - Mounting
(Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread
M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7
1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32
1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32
M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7
M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8
1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32
1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32
1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32
M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7
M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8
1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32
M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8
M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Supplier's Site
Enclosures, Boxes, & Cases - M268-2BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
M268-2BK
Enclosures, Boxes, & Cases M268-2BK
SQ.ALUM HANDLE 4.0x1.6 BLACK

SQ.ALUM HANDLE 4.0x1.6 BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number M268-2BK M268-2BK
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16K6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers