Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases IPC1686ST

Description
70X32X24 PC ENCL W/SOLID TOP
Request a Quote Datasheet
Description
70X32X24 PC ENCL W/SOLID TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - IPC1686ST - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
IPC1686ST
Enclosures, Boxes, & Cases IPC1686ST
70X32X24 PC ENCL W/SOLID TOP

70X32X24 PC ENCL W/SOLID TOP

Buy Now
Boxes, Enclosures, Racks - Racks - IPC1686ST - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
IPC1686ST
Boxes, Enclosures, Racks - Racks IPC1686ST
Win Source Part Number: 1085455-IPC1686ST Category: Boxes, Enclosures, Racks>Racks Series: IPC Type: Equipment Cabinet Color: Beige, Black Features: Keyboard Tray, Removable Door Package: Box Standard Package: 1 Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Overall: 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Door: Steel Ventilation: Non-Vented Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 350 lbs (158.8 kg) Alternative Parts (Cross-Reference): 1590DBK; 1455T1601; 1455N1601BK; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Base Product Number: IPC1686

Win Source Part Number: 1085455-IPC1686ST
Category: Boxes, Enclosures, Racks>Racks
Series: IPC
Type: Equipment Cabinet
Color: Beige, Black
Features: Keyboard Tray, Removable Door
Package: Box
Standard Package: 1
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Overall: 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm)
Door: Steel
Ventilation: Non-Vented
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 350 lbs (158.8 kg)
Alternative Parts (Cross-Reference): 1590DBK; 1455T1601; 1455N1601BK;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing
Base Product Number: IPC1686

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number IPC1686ST IPC1686ST
Product Name Enclosures, Boxes, & Cases Boxes, Enclosures, Racks - Racks
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers