Hammond Manufacturing Company Inc. IME20106 IME20106

Description
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169969-IME20106 Color: White Material: Steel Width: 867 mm Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169969-IME20106 Color: White Material: Steel Width: 867 mm Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IME20106 - IME20106 - Win Source Electronics
Laguna Hills, CA, United States
IME20106
IME20106
IME20106 IME20106
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169969-IME20106 Color: White Material: Steel Width: 867 mm Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Hammond Manufacturing
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169969-IME20106
Color: White
Material: Steel
Width: 867 mm
Categories: Boxes,Enclosures,Racks
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number IME20106
Product Name IME20106
Unlock Full Specs
to access all available technical data

Similar Products

30mm Push Button Station 800H PB - 800H-1HX4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details