Hammond Manufacturing Company Inc. Boxes HYPB1SSR

Description
"ENCLOSURE S STL 4.98""L X 4.07""W"
Request a Quote Datasheet
Description
"ENCLOSURE S STL 4.98""L X 4.07""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-HYPB1SSR-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 4.98""L X 4.07""W"

"ENCLOSURE S STL 4.98""L X 4.07""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HYPB1SSR
Enclosures Accessories and Hardware HYPB1SSR
HYGIENIC N4X 30MM 1PB

HYGIENIC N4X 30MM 1PB

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 164-HYPB1SSR-ND HYPB1SSR
Product Name Boxes Enclosures Accessories and Hardware
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers