Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes HYJ854SS

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - HYJ854SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
HYJ854SS
Electrical - Stainless Steel - Junction Boxes HYJ854SS
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications.
  • Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation.
  • Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 12, 4, 4X
  • cUL Type 3R, 12, 4, 4X
  • NSF – ANSI 169
    • Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics.
  • Complies with
    • NEMA 3R, 12, 4, 4X
    • IEC 60529, IP69, IP69K

Construction

  • Formed 304 stainless steel.
  • Sloped 3° on all 4 sides
  • Continuously welded seams ground smooth.
  • Hex head screw cover can be completely removed for modifications.
  • Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments.
  • Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately.
  • Studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts.
  • No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth #4 dairy finish.

Accessories

  • Additional Inner Panels
  • Wallmount Stand-offs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel - Replacement
Part No. - H - W - D - Part No. - H - W - Gasket
HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85
HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107
HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129
HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411
HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613

Supplier's Site
Enclosures, Boxes, & Cases - HYJ854SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HYJ854SS
Enclosures, Boxes, & Cases HYJ854SS
Hygienic HY Encl - 8 x 5 x 4 - 304 SS

Hygienic HY Encl - 8 x 5 x 4 - 304 SS

Buy Now
Boxes - 164-HYJ854SS-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX S STL 4.98""L X 4""W"

"JUNCTION BOX S STL 4.98""L X 4""W"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HYJ854SS HYJ854SS 164-HYJ854SS-ND
Product Name Electrical - Stainless Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 8 inch (203 mm)
Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1415H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details