Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes HYG85

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613
Request a Quote
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - HYG85 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
HYG85
Electrical - Stainless Steel - Junction Boxes HYG85
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X cUL Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Additional Inner Panels Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Replacement Part No. - H - W - D - Part No. - H - W - Gasket HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85 HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107 HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129 HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411 HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications.
  • Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation.
  • Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 12, 4, 4X
  • cUL Type 3R, 12, 4, 4X
  • NSF – ANSI 169
    • Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics.
  • Complies with
    • NEMA 3R, 12, 4, 4X
    • IEC 60529, IP69, IP69K

Construction

  • Formed 304 stainless steel.
  • Sloped 3° on all 4 sides
  • Continuously welded seams ground smooth.
  • Hex head screw cover can be completely removed for modifications.
  • Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments.
  • Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately.
  • Studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts.
  • No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth #4 dairy finish.

Accessories

  • Additional Inner Panels
  • Wallmount Stand-offs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel - Replacement
Part No. - H - W - D - Part No. - H - W - Gasket
HYJ854SS - 7.94 4.88 4.00 14R0503 - 4.88 2.88 HYG85
HYJ1074SS - 9.94 6.88 4.00 14R0705 - 6.75 4.88 HYG107
HYJ1294SS - 11.94 8.88 4.00 14R0907 - 8.75 6.88 HYG129
HYJ14116SS - 14.15 11.09 6.00 14R1109 - 10.75 8.88 HYG1411
HYJ16138SS - 16.36 13.30 8.00 14R1311 - 12.75 10.88 HYG1613

Supplier's Site
Enclosures Accessories and Hardware - HYG85 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HYG85
Enclosures Accessories and Hardware HYG85
Hygienic HY Replacement Gasket for 8 x 5

Hygienic HY Replacement Gasket for 8 x 5

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HYG85 HYG85
Product Name Electrical - Stainless Steel - Junction Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers