Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware HWCSD2412UBK

Description
12U 24W SOLID DOOR
Request a Quote Datasheet
Description
12U 24W SOLID DOOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - HWCSD2412UBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HWCSD2412UBK
Enclosures Accessories and Hardware HWCSD2412UBK
12U 24W SOLID DOOR

12U 24W SOLID DOOR

Buy Now
Boxes, Enclosures, Racks - Box Components - HWCSD2412UBK - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
HWCSD2412UBK
Boxes, Enclosures, Racks - Box Components HWCSD2412UBK
Win Source Part Number: 1053393-HWCSD2412UBK Category: Boxes, Enclosures, Racks>Box Components Series: HWC Type: Panel, Side Color: Black Package: Box Standard Package: 1 Material: Metal, Steel ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM5876 Base Product Number: HWCSD2412

Win Source Part Number: 1053393-HWCSD2412UBK
Category: Boxes, Enclosures, Racks>Box Components
Series: HWC
Type: Panel, Side
Color: Black
Package: Box
Standard Package: 1
Material: Metal, Steel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing
Other Names: HM5876
Base Product Number: HWCSD2412

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number HWCSD2412UBK HWCSD2412UBK
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Box Components
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details